EN
  • EN
  • DE

1SMB5926BT3

Part No 1SMB5926BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 3W SMB / Zener Diode 11 V 3 W ±5% Surface Mount SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 5.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5926
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 2,500 pcs
Win Source Part Number 1380641-1SMB5926BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5926BT3 CAD Model

Description

The 1SMB5926BT3 is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's robust portfolio of voltage regulation devices, offering excellent performance for a wide range of applications.

Key Features

  • Voltage Range: The 1SMB5926BT3 offers a Zener voltage range from 3.3V to 33V, making it suitable for various voltage regulation tasks.
  • Power Dissipation: It features a 3 W power dissipation capability, which ensures reliable operation even under higher power conditions.
  • Package: This device comes in a surface-mount SMB package, which is ideal for automated assembly processes and applications where space is at a premium.
  • Surge Current Capability: The diode is designed to handle surge currents, enhancing its robustness and reliability in applications subject to transient overvoltage conditions.
  • Thermal Resistance: With its low thermal resistance, the 1SMB5926BT3 ensures efficient heat dissipation, contributing to its stability and longevity.

Applications

The 1SMB5926BT3 is versatile and can be used in a variety of electronic circuits and systems, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5926BT3 is no exception, as it is produced with the highest standards of manufacturing and testing. It is designed to meet or exceed the requirements of various industry standards, ensuring dependable performance in even the most demanding environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 1SMB5926BT3 is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is free from certain hazardous materials commonly used in electronics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,211 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess