EN
  • EN
  • DE

1SMB5918BT3

Part No 1SMB5918BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 5.1 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name 1SMB5918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1SMB5918BT3OSTR, 1SMB5918BT3OSCT, 1SMB5918BT3OSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905773-1SMB5918BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5918BT3 CAD Model

Description

Product Overview: 1SMB5918BT3 Zener Voltage Regulator Diode

The 1SMB5918BT3 from ON Semiconductor is a high-quality Zener voltage regulator diode designed for a wide array of electronic applications. This robust product offers excellent voltage regulation with minimal power loss, making it an ideal choice for circuit protection and voltage stabilization in commercial, industrial, and high-reliability environments.

Key Features

  • Voltage Range: The 1SMB5918BT3 comes with a nominal Zener voltage range that caters to various design requirements, providing designers with flexibility in their circuit designs.
  • Power Dissipation: With a power dissipation rating of 3 watts, this Zener diode can handle significant power levels, ensuring stable operation under different conditions.
  • Surface Mount Package: The SMB (DO-214AA) package allows for efficient PCB space utilization and is suitable for automated assembly processes, reducing manufacturing time and costs.
  • Thermal Resistance: It features a low thermal resistance, which enhances the overall reliability of the device by ensuring efficient heat dissipation during operation.
  • Tolerance: The diode offers a standard tolerance of ±5% on nominal Zener voltage, providing precise voltage regulation for sensitive electronic circuits.

Applications

The 1SMB5918BT3 is versatile and can be used in a variety of applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5918BT3 is no exception. This product is manufactured to meet high industry standards, ensuring long-term reliability and performance. It is also compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

In conclusion, the 1SMB5918BT3 Zener diode from ON Semiconductor is a high-performance solution for voltage regulation needs. Its combination of power handling, precision, and compact form factor make it a valuable component for engineers and designers looking to create reliable and efficient electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0980 $50.4700
1,245+ $0.0805 $100.2225
1,930+ $0.0779 $150.3470
2,655+ $0.0754 $200.1870
3,430+ $0.0729 $250.0470
4,590+ $0.0654 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,500 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess