Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 20V
Voltage - Breakdown (Minimum) 22.2V
Voltage - Clamping (Maximum) at Ipp 32.4V
Current - Peak Pulse (10/1000μs) 18.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 425pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number 1SMB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122444-1SMB20CAT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB20CAT3 CAD Model

Description

Product Overview: 1SMB20CAT3 - ON Semiconductor

The 1SMB20CAT3 is a robust, high-performance transient voltage suppressor (TVS) diode designed by ON Semiconductor to safeguard sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This device is particularly tailored for protection in a variety of voltage-sensitive applications, offering reliable and quick responses to over-voltage events.

Key Features

  • Peak Power Dissipation: The 1SMB20CAT3 boasts a peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring strong protection against surges.
  • Stand-Off Voltage: It has a stand-off voltage of 20V, which provides a margin of safety for electrical components that operate at lower voltages.
  • Low Incremental Surge Resistance: This TVS diode offers excellent clamping capability with a low incremental surge resistance, minimizing the voltage overshoot during a transient event.
  • Fast Response Time: With a response time of less than 1 picosecond from 0V to BV min, the 1SMB20CAT3 ensures quick protection for your circuitry.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, suitable for harsh environmental conditions.
  • Package: The device comes in a SMB package, which is compact and ideal for automated assembly processes.

Applications

The 1SMB20CAT3 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1SMB20CAT3 is no exception. It is produced in state-of-the-art manufacturing facilities, ensuring that each diode meets the stringent requirements for reliability and performance. This TVS diode is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you're designing a new system or looking to enhance the protection of your existing applications, the 1SMB20CAT3 from ON Semiconductor is an excellent choice for safeguarding your electronic components from voltage transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention