Products specifications

Reference Date Code 1205+
Reference case SOD123W
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740870-PTVS10VS1UTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS10VS1UTR CAD Model

Description

Overview of NXP PTVS10VS1UTR Transient Voltage Suppressor

The NXP PTVS10VS1UTR is a high-quality transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from voltage spikes and surges. This robust component is a part of NXP's PTVS series, known for their reliability and efficiency in safeguarding various electronic applications from voltage transients caused by lightning, load switch, and other transient inducing events.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 10V, making it suitable for a range of applications that operate around this voltage level.
  • Peak Pulse Power: It offers excellent transient power handling capabilities with a peak pulse power of 600W (10/1000μs surge).
  • Low Clamping Voltage: The PTVS10VS1UTR ensures a low clamping voltage during a transient event, providing superior protection for sensitive components.
  • Uni-directional: As a uni-directional TVS, it is optimized for DC applications where the protection is needed in one direction only.
  • Compact Package: Enclosed in an SOD-123W small and flat lead Surface-Mounted Device (SMD) package, it is suitable for high-density PCB designs.
  • High Reliability: With its robust design, it ensures a high level of reliability, meeting the stringent requirements of the industrial and automotive markets.
  • RoHS Compliant: The device adheres to the RoHS directive, making it environmentally friendly and suitable for use in various global markets.

Applications

The NXP PTVS10VS1UTR is versatile and can be used in a wide array of applications. Ideal for protecting power buses and voltage-sensitive components, it is commonly found in:

  • Automotive electronics
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Portable devices
  • Power supply units

Conclusion

With its robust design and excellent protective capabilities, the NXP PTVS10VS1UTR is an essential component for designers looking to enhance the durability and longevity of their electronic systems. Its compatibility with high-density PCB layouts and compliance with environmental standards makes it a go-to choice for modern electronic applications requiring reliable transient voltage suppression.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7194 $57.5520
190+ $0.5904 $112.1760
295+ $0.5719 $168.7105
405+ $0.5534 $224.1270
525+ $0.5350 $280.8750
705+ $0.4796 $338.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,502 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention