EN
  • EN
  • DE

1SMB15AT3

Part No 1SMB15AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15V 24.4V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number 1SMB15
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 802255-1SMB15AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB15AT3 CAD Model

Description

Overview of 1SMB15AT3 Zener Overvoltage Transient Suppressor

The 1SMB15AT3 from ON Semiconductor is a robust Zener overvoltage transient suppressor designed to protect electronic circuits from voltage spikes and surges. This component is specifically engineered to safeguard sensitive electronics against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and effects of secondary lightning.

Key Features

  • Peak Power Dissipation: The device has an impressive peak power dissipation of 600 Watts for a 1ms duration, ensuring high reliability and protection against high-energy transients.
  • Stand-Off Voltage: It features a stand-off voltage of 15V, making it suitable for a variety of applications that require this level of voltage protection.
  • Package: The 1SMB15AT3 comes in a compact SMB package, which is not only space-efficient but also offers excellent thermal performance.
  • Temperature Range: It operates within a wide temperature range of -55°C to +150°C, allowing it to function effectively in extreme conditions.
  • Certifications: This device is compliant with the ISO 9001, ISO 14001, and AS9100 standards, ensuring that it meets the highest quality and environmental management requirements.

Applications

The 1SMB15AT3 is ideal for a range of applications where voltage protection is crucial. These include:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Consumer electronic devices
  • Industrial controllers

Reliability and Performance

ON Semiconductor's commitment to quality is evident in the 1SMB15AT3, which is built to offer consistent performance and reliability. The device's fast response time ensures that it reacts swiftly to overvoltage conditions, preventing damage to sensitive components. In addition, its low incremental surge resistance minimizes the voltage drop across the suppressor, further enhancing its protective capabilities.

Overall, the 1SMB15AT3 from ON Semiconductor is a high-quality, reliable choice for circuit protection in a wide array of electronic applications. Its combination of power, precision, and compact packaging makes it a valuable addition to any design requiring transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess