EN
  • EN
  • DE

1SMB12CAT3G

Part No 1SMB12CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 19.9VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000μs) 30.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 680pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Win Source Part Number 005390-1SMB12CAT3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian 1SMB12CAT3G CAD Model

Description

Product Overview: 1SMB12CAT3G - ON Semiconductor

The 1SMB12CAT3G is a high-quality, robust surface-mount transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD).

With its compact SMB package, the 1SMB12CAT3G is ideal for space-constrained applications while providing a powerful shield against surges. It is capable of handling peak pulse power dissipation of 600 Watts at 10/1000 μs waveform, which ensures reliable protection for your electronic devices. The unidirectional device offers a stand-off voltage of 12V, making it suitable for a variety of operating conditions.

The 1SMB12CAT3G is designed to meet the rigorous standards of the industry, including compliance with the ISO 7637-2 load dump test waveforms, which makes it a suitable choice for automotive applications as well as other vulnerable circuits. Its fast response time is crucial in preventing the potential damage to sensitive components that can be caused by sudden voltage spikes.

Key Features:

  • Peak Pulse Power Dissipation: 600 Watts @ 10/1000 μs waveform
  • Stand-off Voltage: 12V
  • Breakdown Voltage Range: 13.3V to 14.7V
  • Max Clamping Voltage: 19.9V at 30.8A
  • ISO 7637-2 and IEC 61000-4-2 compliant
  • Low incremental surge resistance
  • Operating Junction Temperature: -55°C to +150°C
  • Environmentally friendly with RoHS and REACH compliance

Applications for the 1SMB12CAT3G include protecting voltage-sensitive components in automotive systems, consumer electronics, industrial equipment, and computer interfaces. Its robust design ensures that it can be integrated into various circuits where transient voltage protection is critical.

ON Semiconductor's commitment to quality ensures that the 1SMB12CAT3G TVS diode is a reliable and durable choice for safeguarding electronic systems against voltage transients. Whether you are designing a new system or upgrading an existing one, the 1SMB12CAT3G provides the protection your devices need against the unpredictable nature of transient voltages.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,936 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess