EN
  • EN
  • DE

1SMA70AT3

Part No 1SMA70AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 70VWM 113VC SMA / 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 113V
Current - Peak Pulse (10/1000µs) 3.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 190pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA70
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000
Win Source Part Number 1334727-1SMA70AT3
Ultra Librarian 3D Model Ultra Librarian 1SMA70AT3 CAD Model

Description

The 1SMA70AT3 is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This high-quality TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. It is an ideal choice for a wide range of applications that require reliable transient voltage protection.

Key Features

  • High Surge Capability: With its ability to handle high surge events, the 1SMA70AT3 is perfect for safeguarding voltage-sensitive components from sudden voltage spikes.
  • Unidirectional Protection: This device offers unidirectional protection, ensuring that transient voltages are clamped in one direction, which is ideal for DC power supply applications.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss and ensuring the efficiency of the overall system.
  • Peak Pulse Power: The 1SMA70AT3 can withstand peak pulse power of 400 Watts at 10/1000μs waveform, providing a high degree of protection against electrical surges.
  • Operating Junction Temperature: It operates within a wide junction temperature range of -55°C to +150°C, suitable for various environmental conditions.

Applications

The ON Semiconductor 1SMA70AT3 is versatile and can be used in numerous applications, including:

  • Power supply lines
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1SMA70AT3 is no exception. It is built to meet rigorous standards, ensuring reliable performance and longevity in the field. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Ordering Information

To order the 1SMA70AT3 TVS diode or to obtain more detailed specifications, customers can visit the ON Semiconductor website or contact an authorized distributor. The device is available in a convenient SMA package, making it easy to incorporate into a wide variety of PCB designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess