EN
  • EN
  • DE

1SMA5940BT3G

Part No 1SMA5940BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 53 Ohm
Current - Reverse Leakage @ Vr 500nA @ 32.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 122424-1SMA5940BT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA5940BT3G CAD Model

Description

ON Semiconductor 1SMA5940BT3G Zener Diodes

The 1SMA5940BT3G from ON Semiconductor is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection in a compact SMA package. This Zener diode is an excellent choice for a wide range of applications, including voltage stabilization and clipping circuits, where consistent and reliable performance is critical.

Key Features

  • Voltage Range: The 1SMA5940BT3G offers a Zener voltage range of 10V, making it suitable for various applications that require a specific regulation voltage.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can withstand significant power levels, making it ideal for handling transient voltage spikes and continuous voltage regulation tasks.
  • High Surge Capability: The device is capable of handling surge currents, ensuring protection against voltage transients that can occur in electrical circuits.
  • Package: The SMA package is known for its small footprint and low profile, which allows for high-density mounting on circuit boards, saving space in compact electronic designs.
  • Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, ensuring reliability and stability in various environmental conditions.

Applications

  • Power Supply Regulation
  • Overvoltage and Overcurrent Protection
  • Automotive Systems
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunication Infrastructure

The 1SMA5940BT3G is manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This Zener diode is designed to meet the high standards of performance and quality that ON Semiconductor's products are known for. Whether you're designing power management systems or looking to enhance circuit protection, the 1SMA5940BT3G is a reliable and efficient solution that engineers and designers can depend on.

With its combination of precision voltage regulation, high power dissipation, and compact form factor, the 1SMA5940BT3G is a versatile component that addresses the needs of modern electronic systems, ensuring both protection and performance in a wide array of applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
1,125+ $0.0889 $100.0125
1,745+ $0.0861 $150.2445
2,405+ $0.0833 $200.3365
3,110+ $0.0805 $250.3550
4,160+ $0.0722 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,348 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess