EN
  • EN
  • DE

1SMA54CAT3

Part No 1SMA54CAT3
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Clamping Voltage 87.1 V
Leakage Current 2.5 µA
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Peak Pulse Current 4.6 A
Peak Pulse Power 400 W
Polarity Bidirectional
Reverse Breakdown Voltage 60 V
Reverse Standoff Voltage 54 V
RoHS Non-Compliant
Test Current 1 mA
Win Source Part Number 1035409-1SMA54CAT3
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMA54CAT3 CAD Model

Description

Product Overview: 1SMA54CAT3 - ON Semiconductor

The 1SMA54CAT3 by ON Semiconductor is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. Engineered to safeguard against transient overvoltage events, this device is a crucial component for a wide range of applications, including industrial systems, consumer electronics, automotive circuits, and communication infrastructure.

Key Features

  • Peak Pulse Power: The 1SMA54CAT3 can absorb peak pulse power of 400 Watts at 10/1000μs waveform, ensuring high reliability and protection against energy transients.
  • Stand-Off Voltage: It has a stand-off voltage rating of 54 Volts, which provides a stable protective barrier under normal operating conditions.
  • Breakdown Voltage: With a breakdown voltage range from 60.1 to 66.3 Volts, it activates only when the voltage exceeds the designated threshold, preventing damage to the circuit.
  • Low Leakage Current: Exhibiting low leakage current, the 1SMA54CAT3 minimizes power loss when the device is in standby mode, enhancing energy efficiency.
  • Fast Response Time: The device reacts swiftly to transient overvoltages, offering immediate protection and minimizing the risk of damage to sensitive components.
  • Compact Package: This TVS diode comes in a small SMA package, making it suitable for space-constrained applications without compromising performance.

Applications

The 1SMA54CAT3 is versatile and can be used in various applications that require transient voltage suppression. These include power supply circuits, AC/DC applications, data lines, and other electronic systems that must be shielded from voltage spikes. Its robust design ensures that it is a reliable choice for protecting critical components in both commercial and industrial settings.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA54CAT3 is no exception. It meets stringent industry standards for performance and reliability, ensuring that it delivers consistent protection across a range of environmental conditions. Whether for new designs or as a replacement part, the 1SMA54CAT3 is an excellent choice for safeguarding electronic systems.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess