EN
  • EN
  • DE

THX203H-8V

Part No THX203H-8V
Manufacturer THX
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer THX
Win Source Part Number 365862-THX203H-8V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THX203H-8V CAD Model

Description

The THX203H-8V is a power management IC designed for offline power supply applications. It integrates a PWM controller and a high-voltage power MOSFET, providing a compact and efficient solution for various power conversion needs. This IC aims to simplify the design of adapters, chargers, and auxiliary power supplies.

Applications

  • Adapters for mobile phones and other portable devices
  • Chargers for batteries
  • Auxiliary power supplies in consumer electronics
  • Standby power supplies

Features

  • Integrated PWM controller and power MOSFET
  • High-voltage startup circuit
  • Current-mode control for improved transient response
  • Over-temperature protection (OTP)
  • Over-current protection (OCP)
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Frequency jittering for reduced EMI

Benefits

  • Simplified design due to integrated components
  • High efficiency, reducing energy consumption
  • Robust protection features ensure reliable operation
  • Compact size, suitable for small form factor applications
  • Improved EMI performance due to frequency jittering
  • Cost-effective solution

Additional Details

The THX203H-8V operates with a fixed switching frequency to optimize efficiency and minimize EMI. It utilizes current-mode control, offering excellent line regulation and load regulation. The built-in protection features safeguard the IC and the application from potential damage due to over-temperature, over-current, and over-voltage conditions. The high voltage startup circuit allows for direct connection to the rectified AC line voltage. The device is typically available in a DIP-8 package. Typical startup current is low, minimizing power losses during startup. It's crucial to consult the manufacturer's datasheet for specific operating conditions and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess