EN
  • EN
  • DE

1PMT22AT1G

Part No 1PMT22AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC POWERMITE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 35.5V Clamp - Ipp Tvs Diode Surface Mount Powermite
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite
Family Name 1PMT22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1PMT22AT1GOS-ND, 1PMT22AT1GOSCT, =1PMT22AT1GOSCT-ND, 1PMT22AT1GOSTR, 1PMT22AT1GOS
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905753-1PMT22AT1G
Ultra Librarian 3D Model Ultra Librarian 1PMT22AT1G CAD Model

Description

ON Semiconductor 1PMT22AT1G - Product Overview

The ON Semiconductor 1PMT22AT1G is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This high-performance component is ideal for a variety of applications where transient overvoltage protection is critical, including industrial systems, telecommunications, and consumer electronics.

Key Features

  • Stand-Off Voltage: The 1PMT22AT1G has a stand-off voltage of 22V, making it suitable for a range of circuits that operate at or below this voltage level.
  • Peak Pulse Power: It can handle a peak pulse power of 1 kW at 10/1000 μs waveform, providing robust protection against transient events.
  • Low Leakage Current: The device has a low leakage current, ensuring minimal power loss during normal operation and enhancing the overall efficiency of the system.
  • Fast Response Time: With its fast response time to transient events, the 1PMT22AT1G can quickly clamp voltage spikes and protect the circuit components.
  • Package: It is offered in an axial leaded package, which is designed for easy installation in a wide range of through-hole PCB mounting applications.
  • Operating Temperature Range: The device operates effectively over a broad temperature range, ensuring reliability in various environments.

Applications

The versatility of the 1PMT22AT1G makes it an excellent choice for numerous applications, including:

  • Power supply circuits
  • Automotive systems
  • Communication devices
  • AC/DC converters
  • Microprocessor-based equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1PMT22AT1G is no exception. This TVS diode is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the toughest conditions and provide consistent protection over its lifespan.

Conclusion

In summary, the ON Semiconductor 1PMT22AT1G TVS diode is a critical component for protecting sensitive electronics from voltage transients. Its combination of high peak pulse power capability, fast response time, and low leakage current, all packaged in a durable and easy-to-install form factor, make it an ideal choice for engineers and designers looking to enhance the longevity and reliability of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4021 $58.3045
355+ $0.3300 $117.1500
545+ $0.3196 $174.1820
750+ $0.3093 $231.9750
970+ $0.2991 $290.1270
1,295+ $0.2681 $347.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess