EN
  • EN
  • DE

1N5956BRLG

Part No 1N5956BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 200V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 1200 Ohm
Current - Reverse Leakage @ Vr 1μA @ 152V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005339-1N5956BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5956BRLG CAD Model

Description

ON Semiconductor 1N5956BRLG Zener Diode

The ON Semiconductor 1N5956BRLG is a robust Zener diode designed for a wide range of applications. This Zener diode offers a convenient voltage regulation solution, with a nominal Zener voltage of 3.3V. It is a popular choice for providing voltage references and surge protection in electronic circuits.

Key Features

  • Zener Voltage: The 1N5956BRLG has a Zener voltage of 3.3V, making it suitable for a variety of low-voltage applications.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can withstand moderate levels of power without compromising its performance or reliability.
  • Package: It comes in an axial leaded package, which is designed for through-hole mounting, facilitating easy integration into a wide range of electronic circuits.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 1N5956BRLG is built to meet high-quality standards, ensuring reliable operation even in challenging conditions.
  • Temperature Stability: This Zener diode operates within a wide temperature range, maintaining its stability and performance across various environmental conditions.

Applications

The 1N5956BRLG is versatile and can be used in several applications, such as:

  • Voltage regulation in power supplies
  • Protection circuits against voltage spikes and surges
  • Reference voltage sources in precision circuits
  • Clamping voltages to safe levels in digital systems

Quality and Compliance

ON Semiconductor ensures that the 1N5956BRLG meets stringent quality standards. It is RoHS compliant, meaning it is manufactured without the use of hazardous substances commonly found in electronics. This commitment to environmental safety and sustainability makes it a responsible choice for modern electronic designs.

In conclusion, the ON Semiconductor 1N5956BRLG Zener diode is a reliable and efficient solution for circuit designers looking for a stable voltage reference or protective element in their electronic applications. Its robust design and compliance with industry standards make it a smart choice for a wide array of electronic systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess