EN
  • EN
  • DE

1N5954BRLG

Part No 1N5954BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1324158-1N5954BRLG
Ultra Librarian 3D Model Ultra Librarian 1N5954BRLG CAD Model

Description

Product Overview: 1N5954BRLG from ON Semiconductor

The 1N5954BRLG is a robust and reliable Zener diode from ON Semiconductor, a leading supplier in the semiconductor industry. This electronic component is designed to offer excellent voltage regulation, with a nominal Zener voltage of 3.3V. It is a popular choice for a wide range of applications, including voltage stabilization and clipping circuits, where precise voltage control is essential.

Key Features

  • Zener Voltage: The 1N5954BRLG has a Zener voltage of 3.3V, making it suitable for a variety of low-voltage applications.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can withstand moderate levels of power without compromising performance.
  • Package: The device comes in an axial leaded package, which is designed for easy installation and is compatible with various PCB designs.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5954BRLG is a highly reliable component, suitable for use in critical applications.
  • Reverse Leakage Current: It features a low reverse leakage current, which enhances its efficiency and reduces power loss.

Applications

The versatility of the 1N5954BRLG Zener diode makes it an excellent choice for a multitude of electronic circuits. It is commonly used in:

  • Voltage regulation circuits to maintain a stable output voltage.
  • Overvoltage protection to safeguard sensitive components from voltage spikes.
  • Waveform clipping to shape signal waveforms in communication systems.
  • Reference elements in precision circuits and measurement devices.

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only providing high-performance components but also to meeting rigorous environmental standards. The 1N5954BRLG is lead-free and RoHS compliant, reflecting the company's commitment to reducing the environmental impact of their products.

In conclusion, the 1N5954BRLG Zener diode from ON Semiconductor is a highly efficient, reliable, and environmentally friendly choice for designers and engineers looking to incorporate precise voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess