EN
  • EN
  • DE

1N5948BRLG

Part No 1N5948BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 91V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 91V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 200 Ohm
Current - Reverse Leakage @ Vr 1μA @ 69.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002365-1N5948BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5948BRLG CAD Model

Description

The 1N5948BRLG from ON Semiconductor is a robust Zener voltage regulator diode designed for applications requiring voltage regulation and protection. This high-performance component is a popular choice among engineers and technicians for its reliability and efficiency in circuit designs.

Key Features

  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant voltage without overheating, making it suitable for a wide range of electronic applications.
  • Voltage Range: It offers a wide Zener voltage range from 3.3V to 200V, providing designers with a variety of voltage options to meet specific circuit requirements.
  • Tolerance: The device features a tight voltage tolerance of ±5%, ensuring precise voltage regulation and stability in your designs.
  • Package: The 1N5948BRLG is available in a convenient and durable axial-lead package, allowing for easy integration into a variety of PCB layouts and designs.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this Zener diode is produced with high-quality standards, ensuring excellent performance and reliability.

Applications

The 1N5948BRLG is versatile and can be used in numerous applications including:

  • Voltage regulation modules in power supplies
  • Surge and overvoltage protection circuits
  • Consumer electronics voltage stabilization
  • Industrial and commercial equipment power management

Environmental and Quality Certifications

ON Semiconductor's commitment to environmental sustainability and quality is evident in the 1N5948BRLG, as it adheres to various environmental and quality standards:

  • Pb-Free and RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.
  • Qualified to AEC-Q101 standards for automotive applications, ensuring robustness and quality for use in harsh automotive environments.

With its superior design, the 1N5948BRLG Zener diode is an excellent choice for designers looking for a reliable voltage regulation solution in their electronic projects.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2010 $50.2500
610+ $0.1650 $100.6500
940+ $0.1598 $150.2120
1,295+ $0.1547 $200.3365
1,675+ $0.1495 $250.4125
2,240+ $0.1340 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess