EN
  • EN
  • DE

1N5932BRL

Part No 1N5932BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 20 V 3 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package Axial
Family Name 1N5932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905732-1N5932BRL
Ultra Librarian 3D Model Ultra Librarian 1N5932BRL CAD Model

Description

ON Semiconductor 1N5932BRL Zener Diode

The ON Semiconductor 1N5932BRL is a robust and reliable Zener diode designed to offer excellent voltage regulation with a sharp knee characteristic, making it an ideal choice for a variety of applications. This Zener diode is part of the 1N59xx series, known for their high performance and stability over a wide range of temperatures and operational conditions.

Key Features:

  • Nominal Zener Voltage: The 1N5932BRL comes with a nominal Zener voltage of 36V, providing a precise voltage reference for your circuit needs.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can withstand moderate levels of power without compromising its Zener voltage regulation capabilities.
  • Package: Encased in an axial-lead, DO-41 package, the 1N5932BRL is designed for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.
  • Surge Current Capability: This diode is capable of handling surge currents, ensuring protection against voltage spikes and enhancing the durability of your circuit.
  • Temperature Stability: The 1N5932BRL operates effectively over a broad temperature range, maintaining stable Zener voltage from -55°C to +175°C.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which allows for a controlled voltage regulation range suitable for most precision applications.

Applications:

The 1N5932BRL Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Voltage reference in instrumentation
  • Waveform shaping in signal processing circuits

ON Semiconductor's commitment to quality ensures that the 1N5932BRL Zener diode meets the stringent requirements of the industry, providing a reliable solution for voltage regulation and protection. Whether you're designing a new power supply or looking to enhance the stability of an existing circuit, the 1N5932BRL is an excellent choice for maintaining consistent performance and protecting your electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1432 $57.9960
985+ $0.1176 $115.8360
1,525+ $0.1139 $173.6975
2,100+ $0.1102 $231.4200
2,710+ $0.1066 $288.8860
3,630+ $0.0956 $347.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess