EN
  • EN
  • DE

1N5821G

Part No 1N5821G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 3A Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package Axial
Family Name 1N5821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N5821G-ND, 1N5821GOS
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905727-1N5821G
Ultra Librarian 3D Model Ultra Librarian 1N5821G CAD Model

Description

ON Semiconductor 1N5821G Schottky Diode

The 1N5821G is a robust and efficient Schottky barrier rectifier diode from ON Semiconductor, renowned for its low forward voltage drop and high surge current capability. This diode is designed to meet the needs of a wide range of applications, offering superior performance in a compact, DO-201AD axial-lead package.

Key Features:

  • High Current Capacity: The 1N5821G can handle a high forward continuous current of 3 A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.525V, this diode ensures high efficiency in its operation, which is crucial for power-sensitive circuits.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage of 30V, providing a good margin for applications with lower voltage requirements.
  • Surge Current Capability: It can withstand a surge current of 80 A, offering reliable performance during transient conditions.
  • Guard Ring Die Construction: The guard ring construction provides enhanced ruggedness and long-term reliability, especially in harsh environments.
  • Operating Temperature Range: This diode operates over a wide temperature range from -65°C to 125°C, accommodating various operating conditions.
  • Lead-Free and RoHS Compliant: The 1N5821G meets environmental standards by being lead-free and RoHS compliant, making it suitable for use in green products.

Applications:

The 1N5821G is ideal for use in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its efficiency and reliability make it a preferred choice for:

  • Switching power supplies
  • DC-DC converters
  • Automotive applications
  • Telecommunication systems
  • Computer applications
  • Instrumentation

With its combination of efficiency, reliability, and environmental compliance, the ON Semiconductor 1N5821G Schottky diode is an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess