EN
  • EN
  • DE

1N5388BRLG(200V)

Part No 1N5388BRLG(200V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150109-1N5388BRLG(200V)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5388BRLG(200V) CAD Model

Description

Product Overview: 1N5388BRLG(200V) Zener Diode from ON Semiconductor

The 1N5388BRLG is a high-quality Zener diode manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This robust diode is designed to offer excellent voltage regulation, with a nominal Zener voltage of 200 volts. It is a popular choice for a wide range of applications, including voltage stabilization and regulation circuits, surge suppression, and switching operations.

Key Features and Benefits

  • High Voltage Stability: With a Zener voltage of 200V, the 1N5388BRLG is suitable for applications requiring high voltage operation and provides a stable reference voltage.
  • Power Dissipation: This Zener diode has a power dissipation rating of 5 watts, making it capable of handling significant power levels in a variety of electronic circuits.
  • Surge Current Capability: It is designed to withstand surge currents, ensuring reliability and robust performance under transient conditions.
  • Package: The device comes in an axial-lead package, which is easy to install and compatible with various PCB layouts. The package is also environmentally friendly, as indicated by the "G" suffix, which signifies that it is Pb-free (Lead-free).

Applications

The 1N5388BRLG Zener diode's characteristics make it suitable for a multitude of electronic applications, particularly where voltage regulation is critical. It is commonly used in:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Industrial systems
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5388BRLG Zener diode is no exception. It is produced with the highest manufacturing standards and rigorous testing to ensure consistent performance and reliability. The device also meets the regulatory requirements, providing users with a dependable component for their electronic designs.

Ordering Information

When ordering, the full product name 1N5388BRLG should be used to specify the 200V Zener diode variant from ON Semiconductor. The product is available in bulk or tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess