EN
  • EN
  • DE

1N5369BRLG(51V)

Part No 1N5369BRLG(51V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150093-1N5369BRLG(51V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5369BRLG(51V) CAD Model

Description

ON Semiconductor 1N5369BRLG(51V) Zener Diode

The 1N5369BRLG from ON Semiconductor is a robust and reliable Zener diode, designed to provide voltage regulation and protection in a wide array of electronic circuits. This component is a member of the 1N53xxB series, which is well-known for its high-quality Zener voltage regulators. The 1N5369BRLG offers a nominal Zener voltage of 51 volts, making it suitable for applications that require a stable reference voltage in this range.

Key Features:

  • Zener Voltage (Vz): 51V
  • Power Dissipation: 5W, ensuring adequate handling of power surges and providing a stable performance over a wide range of conditions.
  • Package: The diode comes in a DO-201AE package, which is known for its durability and ease of mounting onto a PCB.
  • High Surge Capability: It can withstand surge currents, making it ideal for applications that may experience high voltage spikes.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive circuits.
  • Operating Temperature Range: -65°C to +175°C, allowing for operation in extreme environments.

Applications:

The 1N5369BRLG Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Wave shaping and clipping circuits
  • Reference elements in precision circuits
  • Switching operations in combination with other semiconductor devices

This Zener diode is a reliable choice for designers and engineers who require a stable voltage reference or protective element in their circuits. ON Semiconductor's commitment to quality ensures that the 1N5369BRLG(51V) will perform consistently, providing peace of mind for applications where dependable operation is critical.

For detailed specifications and application notes, customers are encouraged to review the datasheet provided by ON Semiconductor. This will ensure proper usage and integration of the 1N5369BRLG Zener diode into their designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess