EN
  • EN
  • DE

ADG202AKP

Part No ADG202AKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20PLCC / Circuit IC Switch 20-PLCC (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ADG202A
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557464-ADG202AKP
Ultra Librarian 3D Model Ultra Librarian ADG202AKP CAD Model

Description

The ADG202AKP is a high-performance, precision analog switch developed by Analog Devices Inc., a leading global semiconductor company. This product is designed to provide superior switching performance for a wide range of applications, including data acquisition systems, communication systems, and industrial controls.

Key Features

  • Low On-Resistance: The ADG202AKP features a low on-resistance (< 35 Ω typically), which minimizes signal attenuation and ensures efficient signal transmission.
  • Fast Switching Times: With fast switching times (tON < 175 ns and tOFF < 145 ns), this switch is ideal for applications that require quick response times.
  • Dual SPST Configuration: The device contains two single-pole, single-throw (SPST) switches, providing flexibility in signal routing for complex circuit designs.
  • Low Power Consumption: The ADG202AKP operates with low power dissipation, making it suitable for battery-powered and portable applications.
  • Wide Supply Voltage Range: It supports a wide dual supply voltage range (±4.5 V to ±18 V) or a single supply voltage (9 V to 36 V), accommodating various system requirements.

Applications

The ADG202AKP is versatile and can be used in numerous applications, including:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Audio Signal Routing
  • Analog and Digital Multiplexing

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG202AKP is built to meet the highest industry standards, ensuring stable performance across a wide temperature range and long operational life. Each device undergoes rigorous testing to guarantee that it meets the specifications under various conditions.

Package and Availability

The ADG202AKP comes in a 20-lead plastic DIP (PDIP) package, providing reliable and robust physical connections suitable for through-hole mounting techniques. For design flexibility and ease of integration, this product is also available in different package options to suit specific application needs.

To learn more about the ADG202AKP and to check its availability, please visit the Analog Devices Inc. website or contact their sales and support team for additional information.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2204 $59.0856
34+ $3.4627 $117.7318
52+ $3.3541 $174.4132
72+ $3.2467 $233.7624
93+ $3.1381 $291.8433
124+ $2.8136 $348.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess