EN
  • EN
  • DE

1N5369BG

Part No 1N5369BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 27 Ohm
Current - Reverse Leakage @ Vr 500nA @ 38.8V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002270-1N5369BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5369BG CAD Model

Description

ON Semiconductor 1N5369BG Zener Diode Overview

The 1N5369BG is a robust 5W Zener diode from ON Semiconductor, designed to provide a reliable voltage regulation solution for a wide array of electronic applications. This Zener diode is characterized by its ability to maintain a stable and precise voltage across its terminals when it is subjected to a reverse current, making it an essential component for voltage regulation and protection purposes.

Key Features

  • Voltage Regulation: The 1N5369BG offers a nominal Zener voltage of 51V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 5 watts, this diode can handle significant power levels, making it suitable for high-power applications.
  • Surge Capability: It has the capability to withstand surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the component.
  • Standard Package: The device is available in an axial-lead, transfer-molded plastic package that ensures ease of installation and compatibility with standard PCB layouts.
  • Wide Operating Temperature Range: Operating effectively over a broad temperature range from -65°C to +200°C, the 1N5369BG is ideal for harsh environments.

Applications

The 1N5369BG Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits in power supplies
  • Overvoltage protection in consumer electronics
  • Motor control circuits
  • Automotive and industrial electronics
  • Other electronic systems requiring a stable reference voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5369BG is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial use. The device's reliability is further evidenced by its compliance with the JEDEC standards.

In summary, the 1N5369BG Zener diode from ON Semiconductor is a high-performance, durable, and reliable component that offers excellent voltage regulation capabilities for a wide range of electronic circuits. Its robust design and power handling capacity make it a go-to choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess