EN
  • EN
  • DE
  • IT

1N5367BRL

Part No 1N5367BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 43V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 500nA at 32.7V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5367
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 750988-1N5367BRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5367BRL CAD Model

Description

ON Semiconductor 1N5367BRL Zener Diode

The ON Semiconductor 1N5367BRL is a robust Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice among engineers and technicians for its reliable performance and ON Semiconductor's commitment to quality.

Key Features

  • Voltage Regulation: The 1N5367BRL offers a Zener voltage of 43V, providing a stable reference voltage for voltage regulation purposes.
  • Power Dissipation: With its power dissipation capabilities of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • High Surge Capability: It is designed to withstand surge currents, thereby offering protection against voltage spikes and enhancing the longevity of the electronic components it is paired with.
  • Package: The diode comes in an axial-lead DO-201AE package, which is known for its ease of installation and robustness in various circuit configurations.
  • Temperature Stability: The 1N5367BRL operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The ON Semiconductor 1N5367BRL Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Other types of power converters
  • Consumer electronics
  • Industrial equipment

Quality and Reliability

ON Semiconductor ensures that the 1N5367BRL Zener diode meets stringent quality standards. The diode is subject to rigorous testing and quality control procedures to guarantee performance and durability. Customers can trust ON Semiconductor for components that deliver consistent results and operate reliably over time.

Whether you are designing a power supply, managing power distribution, or protecting sensitive electronics, the ON Semiconductor 1N5367BRL Zener diode is a dependable choice that engineers can rely on for effective voltage regulation and circuit protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2326 $50.0090
525+ $0.1909 $100.2225
815+ $0.1849 $150.6935
1,120+ $0.1790 $200.4800
1,450+ $0.1730 $250.8500
1,935+ $0.1551 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess