EN
  • EN
  • DE

1N5366BRLG

Part No 1N5366BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 5W AXIAL / Zener Diode Single 39V 5% 14Ohm 5000mW 2-Pin Case 017AA-01 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 500nA @ 29.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 119830-1N5366BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5366B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5366BRLG CAD Model

Description

ON Semiconductor 1N5366BRLG Zener Diode

The 1N5366BRLG from ON Semiconductor is a robust and reliable Zener diode designed to provide excellent voltage regulation with a nominal voltage of 39 volts. This diode is part of ON Semiconductor's 1N53xxB series, which is well-known for its high-quality performance in voltage stabilization applications. The 1N5366BRLG is a 5W Zener diode, making it suitable for a range of power management tasks across various electronic circuits.

With its through-hole package, the 1N5366BRLG is easy to install on printed circuit boards. The device comes in an axial leaded outline that is intended for use in through-hole mounting applications, providing a stable and secure mechanical and electrical connection. The Zener diode is supplied in a transfer-molded plastic package that ensures a high level of durability and resistance to mechanical stress, as well as thermal and electrical insulation.

The 1N5366BRLG is characterized by its low dynamic impedance and surge handling capability, which makes it an excellent choice for surge protection. Its ability to absorb transient overvoltage makes it an essential component for protecting sensitive electronics. The device operates within a wide temperature range of -65°C to +200°C, which ensures reliable performance under extreme environmental conditions.

ON Semiconductor's commitment to quality is evident in the 1N5366BRLG, which is designed and manufactured to meet the rigorous standards of the industry. This Zener diode is ideal for use in power supplies, voltage regulators, and other electronic applications where a precise voltage reference is required. With its consistent performance and reliable construction, the 1N5366BRLG is a valuable component for designers and engineers looking to maintain voltage stability within their electronic systems.

Overall, the 1N5366BRLG Zener diode from ON Semiconductor is a practical solution for those in need of a high-performance voltage regulator in their electronic designs. With its robust package, stable voltage regulation, and high power dissipation, it is poised to deliver top-notch performance for a wide array of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8144 $52.9360
150+ $0.6683 $100.2450
235+ $0.6474 $152.1390
320+ $0.6265 $200.4800
415+ $0.6056 $251.3240
555+ $0.5430 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,112 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess