Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 14 Ohms
Current - Reverse Leakage at Vr 500nA at 29.7V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5366
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121944-1N5366BRL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5366BRL CAD Model

Description

ON Semiconductor 1N5366BRL Zener Diode

The 1N5366BRL from ON Semiconductor is a robust and reliable Zener diode designed to provide voltage regulation and protection in a variety of electronic circuits. This high-quality component is a part of ON Semiconductor's extensive Zener diode product line, which is well-known for its superior performance and durability.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 39V, the 1N5366BRL is an excellent choice for stabilization and regulation tasks in circuits operating around this voltage level.
  • Power Dissipation: This diode has a power dissipation rating of 5 watts, making it suitable for handling moderate power levels in a circuit without overheating or failing.
  • Surge Capability: The device can withstand surge currents, ensuring reliable performance under transient conditions and enhancing circuit protection.
  • Package: It comes in an axial-lead, transfer-molded plastic package that offers both mechanical robustness and thermal efficiency for effective heat dissipation.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which provides a precise regulation range suitable for most applications.

Applications

The 1N5366BRL Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits where stable voltage is crucial
  • Overvoltage protection to safeguard sensitive components
  • Voltage reference in precision applications
  • Load regulation to maintain consistent performance

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N5366BRL Zener diode is manufactured with stringent quality control processes to ensure it meets the company's high standards for performance and reliability. This ensures that when choosing the 1N5366BRL, you are selecting a component that will perform consistently over time and under varying conditions.

Whether you're designing a new circuit or looking for a reliable component for voltage regulation and protection, the 1N5366BRL Zener diode from ON Semiconductor is an excellent choice that combines efficiency, durability, and precision.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Microchip Technology
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for CDLL4620
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/73
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Nexperia USA Inc.
DIODE ZENER 9.1V 320MW SOD323
Need more? Email Us
ECAD model for PZU9.1B2A,115
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.3232
ECAD model for TFZVTR4.3B
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115
Vishay
DIODE ZENER 6.8V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C6V8-HE3-08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention