EN
  • EN
  • DE

PCI9060ES

Part No PCI9060ES
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Broadcom Limited
Win Source Part Number 345758-PCI9060ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI9060ES CAD Model

Description

The PCI9060ES is a versatile and high-performance PCI Local Bus Target/Master Interface Controller designed by Broadcom. It serves as a bridge enabling seamless communication between a PCI bus and a local bus. This chip facilitates high-speed data transfers, making it suitable for various applications demanding efficient PCI connectivity. The 'ES' likely indicates an engineering sample version.

Applications:

  • Data Acquisition Systems: Used to enable high-speed data transfer between data acquisition hardware and a computer system via PCI.
  • Industrial Control: Integrated into industrial control systems for interfacing with sensors, actuators, and other control devices.
  • Communication Adapters: Employed in network interface cards (NICs), modem cards, and communication boards requiring PCI connectivity.
  • Embedded Systems: Utilized in embedded systems where PCI is needed for connecting peripheral devices.
  • Video Capture and Processing: Used in video capture cards and video processing systems for transferring high-bandwidth video data.

Features:

  • 32-bit PCI Interface: Compliant with the PCI Local Bus Specification, Revision 2.1.
  • Local Bus Master/Target: Supports both master and target functionality on the local bus.
  • Burst Transfers: Supports burst mode transfers, maximizing data throughput.
  • Programmable Wait State Generator: Allows for flexible timing control on the local bus.
  • Address Mapping: Provides address mapping between the PCI and local bus address spaces.
  • Interrupt Handling: Manages PCI interrupt generation and handling.
  • DMA Support: Facilitates Direct Memory Access (DMA) transfers between the PCI bus and local memory.
  • Configuration Registers: Provides configuration registers for device setup and control.

Benefits:

  • High-Performance Data Transfer: Facilitates fast and efficient data transfer between PCI and local buses.
  • Flexibility: Compatible with a wide range of local bus devices and architectures.
  • Easy Integration: Simplifies integration of local bus devices into PCI-based systems.
  • Reduced Development Time: Standardized interface reduces hardware and software development time.
  • Cost-Effective Solution: Offers a cost-effective means for bridging between PCI and local bus architectures.

The PCI9060ES is a reliable and efficient solution for bridging between PCI and local bus systems. Its versatile features and high-performance capabilities make it suitable for demanding applications requiring efficient data transfer and control. The 32-bit interface and burst transfer capabilities ensure optimized performance. As an 'ES' part, it is likely a pre-production sample, and production versions may have slightly different specifications.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess