EN
  • EN
  • DE

1N5366BG

Part No 1N5366BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 5W AXIAL  /  Zener Diode 39 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Bulk
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5366
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONS1N5366BG,2156-1N5366BG,1N5366BGOS
Standard Package 1,000
Win Source Part Number 973916-1N5366BG
Ultra Librarian 3D Model Ultra Librarian 1N5366BG CAD Model

Description

ON Semiconductor 1N5366BG Zener Diode

The 1N5366BG is a robust Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to provide voltage regulation with a high degree of precision and reliability, making it an ideal choice for a variety of applications where voltage stability is crucial.

With a Zener voltage of 39V and a power dissipation of 5W, the 1N5366BG is capable of handling significant power levels, making it suitable for use in power supplies, voltage regulators, and protection circuits. Its ability to dissipate heat effectively ensures stable performance even under high load conditions.

The diode comes in a durable and widely used DO-201AE package, which allows for easy mounting on a wide range of PCBs. Its axial lead design is compatible with through-hole mounting techniques, providing a secure and reliable electrical connection.

Key features of the 1N5366BG include:

  • Zener Voltage (Vz): 39V
  • Power Dissipation (Pd): 5W
  • Package: DO-201AE (Axial Lead)
  • High Surge Capability
  • Tolerance: ±5%
  • Operating and Storage Temperature Range: -65°C to +150°C

This diode's surge capability ensures that it can withstand voltage spikes and transients, which is essential for protecting sensitive electronic components in the event of sudden voltage changes. The ±5% tolerance of the Zener voltage allows for precise voltage regulation, which is critical for maintaining the performance and longevity of electronic circuits.

The 1N5366BG is manufactured by ON Semiconductor using high-quality materials and state-of-the-art manufacturing processes, ensuring that each diode meets the company's strict standards for performance and reliability. As a result, designers and engineers can trust this component to perform consistently over a wide range of environmental conditions and in demanding applications.

Whether you are designing a new circuit or troubleshooting an existing one, the ON Semiconductor 1N5366BG Zener diode is a reliable choice for ensuring stable voltage regulation and circuit protection.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3665 $51.3100
335+ $0.3007 $100.7345
515+ $0.2913 $150.0195
710+ $0.2819 $200.1490
920+ $0.2725 $250.7000
1,230+ $0.2443 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess