EN
  • EN
  • DE

1N5365BRL

Part No 1N5365BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 36V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 500nA at 27.4V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5365
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121942-1N5365BRL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5365BRL CAD Model

Description

The 1N5365BRL, manufactured by ON Semiconductor, is a Zener diode that offers excellent performance in voltage regulation applications. This robust semiconductor device is designed to operate reliably in a wide range of industrial, commercial, and consumer applications. Its primary function is to maintain a stable voltage level within electronic circuits, making it an essential component for power supply stabilization.

Key Features

  • Zener Voltage: This diode has a Zener voltage of 36 volts, which is ideal for providing a reference voltage in various electronic circuits.
  • Power Dissipation: The 1N5365BRL is capable of dissipating up to 5 watts of power, ensuring that it can handle significant energy levels without degrading performance.
  • Package: Packaged in an axial-lead, transfer-molded plastic construction, it is designed for high thermal performance and mechanical durability.
  • High Surge Capability: It can withstand surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Temperature Range: The device operates effectively over a broad temperature range, from -65°C to +200°C, catering to extreme environmental conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications.

Applications

The 1N5365BRL Zener diode is versatile and can be used in a variety of applications. It is commonly found in:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power management systems
  • Consumer electronics such as televisions and computers
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5365BRL is no exception. It is produced with high manufacturing standards, ensuring reliable performance and a long operational lifespan. The device also complies with RoHS standards, making it environmentally friendly by minimizing the use of hazardous substances.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess