EN
  • EN
  • DE

1N5356BRLG

Part No 1N5356BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 19V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 19V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 3 Ohm
Current - Reverse Leakage @ Vr 500nA @ 114V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 123890-1N5356BRLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5356BRLG CAD Model

Description

ON Semiconductor 1N5356BRLG Zener Diode

The 1N5356BRLG is a robust Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to provide a reliable voltage regulation solution in a wide range of electronic applications. With its precise voltage control and high power dissipation capabilities, the 1N5356BRLG is an ideal choice for designers seeking to stabilize voltage levels in their circuits.

Key Features

  • Voltage Regulation: The diode offers a nominal Zener voltage of 19V, making it suitable for various voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 5W, the 1N5356BRLG can handle significant amounts of energy, ensuring stable operation under varying conditions.
  • Package: Encapsulated in an axial-lead, transfer-molded plastic package, the component ensures durability and easy mounting on printed circuit boards.
  • High Surge Capability: The diode can withstand surge currents, providing additional protection for sensitive electronics against voltage spikes.
  • Low Leakage: It has a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
  • Wide Operating Temperature Range: The 1N5356BRLG operates effectively over a broad temperature range from -55°C to +175°C, accommodating various environmental conditions.

Applications

The 1N5356BRLG is versatile and can be used in a multitude of applications. It is commonly found in:

  • Power supply circuits
  • Voltage stabilization systems
  • Automotive electronics
  • Industrial machinery
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5356BRLG is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance. Additionally, the device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing a new system or troubleshooting an existing one, the ON Semiconductor 1N5356BRLG Zener diode is a trustworthy component that offers consistent performance and protection for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2428 $58.2720
580+ $0.1993 $115.5940
900+ $0.1930 $173.7000
1,240+ $0.1868 $231.6320
1,600+ $0.1806 $288.9600
2,140+ $0.1619 $346.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,400 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess