EN
  • EN
  • DE

1N5336BRL

Part No 1N5336BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 4.3 V 5 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name 1N5336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905701-1N5336BRL
Ultra Librarian 3D Model Ultra Librarian 1N5336BRL CAD Model

Description

The 1N5336BRL is a robust Zener diode produced by ON Semiconductor, a leading supplier in the semiconductor industry. This Zener diode is specifically designed to provide a reliable voltage regulation solution across a wide range of applications. Its precise voltage control and stability make it an ideal component for use in power supplies, voltage references, and other circuits where voltage regulation is critical.

Key Features

  • Nominal Zener Voltage: This diode offers a nominal Zener voltage of 4.7V, which is ideal for a variety of electronic circuits that require a regulated voltage of approximately 5V.
  • Power Dissipation: With a power dissipation rating of 5W, the 1N5336BRL can handle significant power levels, making it suitable for high-power applications.
  • Surge Current Capability: It is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing the durability of the overall circuit.
  • Package: The diode comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on a printed circuit board (PCB).
  • Operating Temperature Range: It can operate over a broad temperature range from -65°C to +175°C, accommodating various environmental conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications.

Applications

The 1N5336BRL Zener diode is versatile and can be used in a multitude of applications such as:

  • Overvoltage protection circuits
  • Regulated power supply units
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics
  • Industrial systems

ON Semiconductor's commitment to quality ensures that the 1N5336BRL Zener diode meets the rigorous standards required for use in commercial and industrial electronic devices. With its robust design and reliable performance, this Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess