EN
  • EN
  • DE

1N5227BTR

Part No 1N5227BTR
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features Zener Diode 3.6 V 500 mW ±5% Through Hole DO-35
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N5227
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5227BTRFS-ND, 1N5227BTRFSDKR-ND, 1N5227BTRFSCT, 1N5227BTRFSTR, 1N5227BTRFSDKR, 1N5227BTRFSDKRINACTIVE
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905690-1N5227BTR
Ultra Librarian 3D Model Ultra Librarian 1N5227BTR CAD Model

Description

Product Overview: 1N5227BTR from ON Semiconductor

The 1N5227BTR from ON Semiconductor is a highly reliable, precision Zener diode designed to offer voltage regulation in a wide variety of electronic applications. This Zener diode is a popular choice for professionals seeking components that provide a stable reference voltage in an array of circuit designs.

Key Features

  • Voltage Range: The 1N5227BTR offers a nominal Zener voltage of 3.6V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 500mW, this device can withstand moderate power levels, suitable for various electronic circuits without compromising performance.
  • High Stability: Designed for optimal stability, the 1N5227BTR maintains a consistent Zener voltage over time, ensuring reliable operation and longevity in your applications.
  • Package: The diode comes in a DO-35 glass package, which is known for its durability and effective thermal conduction properties. This small form factor makes it easy to integrate into space-constrained designs.
  • Temperature Coefficient: It has a relatively low dynamic impedance and a specified effective temperature coefficient, contributing to its stability across a range of operating temperatures.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and makes it an ideal choice for applications that require a specific voltage threshold.

Applications

The 1N5227BTR is versatile and can be used in various applications, including voltage regulation, surge suppression, switching operations, and as a reference element in precision circuits. Its reliability and precision make it well-suited for use in consumer electronics, telecommunications, and industrial equipment.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5227BTR is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and reliability for critical applications. Whether used in commercial products or sophisticated industrial systems, this Zener diode stands as a testament to ON Semiconductor's dedication to excellence.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
3,060+ $0.0327 $100.0620
4,735+ $0.0317 $150.0995
6,515+ $0.0307 $200.0105
8,450+ $0.0296 $250.1200
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess