EN
  • EN
  • DE

1N4003G

Part No 1N4003G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1002078-1N4003G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 1N4003G CAD Model

Description

ON Semiconductor 1N4003G General Purpose Rectifier

The 1N4003G is a robust general-purpose rectifier diode from ON Semiconductor, renowned for its reliability and consistent performance. This versatile component is designed for use in a variety of electronic circuits, offering efficient and stable rectification capabilities.

With a maximum repetitive reverse voltage of 200V and a forward current of 1A, the 1N4003G is well-suited to handle moderate power requirements in electronic devices. Its high surge current capability ensures that it can withstand transient overloads, making it an ideal choice for power supply and conversion applications.

The diode features a low forward voltage drop, which enhances its efficiency and reduces power loss during operation. This characteristic is particularly beneficial in applications where energy conservation is a priority. Additionally, the 1N4003G boasts a fast reverse recovery time, which contributes to its effectiveness in high-frequency rectification scenarios.

Constructed with ON Semiconductor's high-quality materials and manufacturing processes, the 1N4003G is designed to meet rigorous industry standards. Its axial-lead package allows for easy integration into a wide range of electronic assemblies, and it is available in both through-hole and surface-mount configurations to accommodate different design needs.

The 1N4003G is also characterized by its high thermal performance, capable of operating within a junction temperature range of -55°C to +150°C. This wide operating temperature range ensures that the diode remains stable and functional under various environmental conditions.

ON Semiconductor's commitment to environmental responsibility is reflected in the 1N4003G, which is compliant with the RoHS directive, indicating that it is free from hazardous substances. This makes it suitable for use in environmentally sensitive applications and helps manufacturers adhere to green manufacturing protocols.

In summary, the 1N4003G from ON Semiconductor is a dependable and efficient solution for designers and engineers looking for a general-purpose rectifier that combines performance with durability. Whether it's for power management, conversion, or protection, the 1N4003G is a component that delivers consistent results in a compact and environmentally friendly package.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0976 $50.2640
1,250+ $0.0801 $100.1250
1,935+ $0.0776 $150.1560
2,665+ $0.0751 $200.1415
3,445+ $0.0726 $250.1070
4,610+ $0.0651 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,789 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess