EN
  • EN
  • DE

1401P6500

Part No 1401P6500
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 148921-1401P6500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1401P6500 CAD Model

Description

Product Overview: 1401P6500 by ON Semiconductor

The 1401P6500 from ON Semiconductor is a high-performance, precision integrated circuit designed for a wide range of applications requiring accurate voltage and current regulation. This robust product is an ideal solution for power management tasks in industrial, automotive, and consumer electronics sectors.

Key Features

  • Voltage Accuracy: The 1401P6500 delivers exceptional voltage accuracy, ensuring stable and reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage feature, this IC maintains efficiency even in scenarios where the supply voltage is close to the output voltage, making it perfect for battery-operated devices.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing system reliability and longevity.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh environments.
  • Package Options: ON Semiconductor offers the 1401P6500 in various package options to accommodate different design requirements and space constraints.

Applications

The versatility of the 1401P6500 allows it to be used in numerous applications, including:

  • Automotive electronics such as ECUs and power supplies
  • Industrial control systems
  • Portable and wearable technology
  • Power supply modules
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1401P6500 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust in the reliability and performance of this IC for their critical applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit ON Semiconductor's official website or contact their sales representatives. The 1401P6500 is a testament to ON Semiconductor's dedication to innovation and excellence in power management solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4772 $76.4772
2+ $62.7512 $125.5024
3+ $60.7900 $182.3700
4+ $58.8288 $235.3152
6+ $56.8676 $341.2056
7+ $50.9852 $356.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess