EN
  • EN
  • DE

100LVEL11M

Part No 100LVEL11M
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL
Output ECL
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100LVEL11
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1120966-100LVEL11M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100LVEL11M CAD Model

Description

Product Overview: 100LVEL11M by ON Semiconductor

The 100LVEL11M is a high-performance, dual 1:2 differential fanout buffer designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is a part of ON Semiconductor's ECLinPS MAX™ family and is engineered to deliver exceptional signal integrity for complex digital systems.

Key Features

  • Differential ECL Outputs: The 100LVEL11M boasts two pairs of differential outputs, which provide enhanced noise immunity and are capable of driving 50 Ohm transmission lines.
  • High Speed: With propagation delay times as low as 225 ps, this device is suitable for high-speed applications that require rapid signal processing.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of -4.2V to -5.5V, making it versatile for various system requirements.
  • Flexible Design: The 100LVEL11M can function as two 1:2 fanout buffers or as a 1:4 fanout buffer, providing design flexibility to system architects.

Applications

The 100LVEL11M is ideally suited for applications that demand high-speed data transmission and precise timing, such as:

  • High-speed networking and telecommunication equipment
  • Automated test equipment
  • Pulse and clock distribution networks
  • High-frequency data paths

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 100LVEL11M is manufactured in a facility that adheres to stringent quality control standards, ensuring reliable performance and longevity in the field.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The 100LVEL11M complies with various environmental regulations, including RoHS and Pb-Free standards, reflecting the company's commitment to reducing the environmental impact of its products.

For engineers and designers looking for a reliable and high-speed differential fanout buffer, the 100LVEL11M from ON Semiconductor is an excellent choice that offers both performance and flexibility in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess