EN
  • EN
  • DE

100351QCX

Part No 100351QCX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 375MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100351
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 736031-100351QCX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100351QCX CAD Model

Description

Product Overview: 100351QCX by ON Semiconductor

The 100351QCX is a high-performance integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide array of applications, ranging from industrial to automotive, and is built to provide reliability and efficiency.

Key Features

  • High-Speed Operation: The 100351QCX is engineered for rapid signal processing, making it suitable for high-speed computing and data communication systems.
  • Low Power Consumption: Adhering to ON Semiconductor's commitment to energy efficiency, this IC maintains low power consumption, reducing the overall energy cost for end-users.
  • Durable Design: Constructed to withstand harsh conditions, the 100351QCX is robust and durable, ensuring longevity and consistent performance.
  • Compact Form Factor: The small footprint of the IC allows for integration into space-constrained applications without compromising on functionality.
  • Wide Operating Temperature Range: This product is designed to operate effectively over a broad temperature range, making it suitable for industrial environments.

Applications

ON Semiconductor's 100351QCX is versatile and can be utilized in various applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automotive control units
  • Industrial automation and process control
  • Medical equipment with demanding electronic requirements

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 100351QCX is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected by customers in various industries.

Environmental Compliance

In line with global environmental standards, the 100351QCX is manufactured with environmentally friendly materials and processes. ON Semiconductor ensures that this product complies with RoHS directives and supports the global effort towards sustainability.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4141 $62.4846
14+ $8.5449 $119.6286
21+ $8.2779 $173.8359
29+ $8.0108 $232.3132
38+ $7.7438 $294.2644
50+ $6.9427 $347.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess