EN
  • EN
  • DE

SA605DK/01,118

Part No SA605DK/01,118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RX ASK/FSK 0HZ-500MHZ 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver ASK, FSK 0Hz ~ 500MHz - - PCB, Surface Mount 20-SSOP
Manufacturer NXP
Series SA605
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-LSSOP (0.173", 4.40mm Width)
Case / Package 20-SSOP
Family Name SA605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935275267118, SA605DK/01-T, SA605DK/01-T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932985-SA605DK/01,118
Ultra Librarian 3D Model Ultra Librarian SA605DK/01,118 CAD Model

Description

The NXP SA605DK/01,118 is a high-performance monolithic double-balanced mixer with on-board frequency synthesizer and integrated IF amplifier. Designed to provide a complete solution for wireless communication systems, this versatile component is ideal for applications in mobile phone systems, satellite receivers, and other radio frequency (RF) products.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF applications.
  • Low Power Consumption: With its focus on energy efficiency, the SA605DK/01,118 minimizes power usage, thereby extending the battery life of portable devices.
  • High Sensitivity: The integrated IF amplifier ensures high sensitivity, improving the receiver's performance even in low-signal environments.
  • Integrated Frequency Synthesizer: The on-board frequency synthesizer simplifies design complexity and reduces the number of external components required.
  • Low Noise Figure: The device boasts a low noise figure, which is crucial for maintaining signal integrity and reducing signal degradation.
  • Package: It comes in a compact package, making it an excellent choice for space-constrained applications.

Applications

The SA605DK/01,118 is engineered to meet the demands of advanced RF systems. Its robust design and comprehensive feature set make it an excellent choice for:

  • Mobile phone systems, including GSM and CDMA
  • Wireless LANs and PANs
  • Satellite receivers
  • General RF communication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the SA605DK/01,118 is no exception. Manufactured with precision, it is designed to perform consistently in a wide range of environmental conditions and is built to meet the rigorous standards of the electronics industry.

Conclusion

The NXP SA605DK/01,118 offers an optimal blend of performance, power efficiency, and integration, making it a top choice for designers looking to create sophisticated RF systems with minimal design complexity. Its adaptability across various applications and the backing of NXP's reputation for quality make it a solid investment for your next project.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6532 $73.6532
2+ $60.4334 $120.8668
3+ $58.5449 $175.6347
4+ $56.6563 $226.6252
5+ $54.7678 $273.8390
7+ $49.1022 $343.7154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess