EN
  • EN
  • DE

MC100E151FNR2G

Part No MC100E151FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 78mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 207746-MC100E151FNR2G
Ultra Librarian 3D Model Ultra Librarian MC100E151FNR2G CAD Model

Description

The MC100E151FNR2G is a high-performance, quint (5-bit) differential ECL/PECL to TTL translator integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is particularly well-suited for applications requiring the translation of high-speed signals from ECL/PECL levels to TTL logic levels. It is a vital component in digital communication, data processing, and high-speed computing systems where signal integrity and speed are paramount.

Key Features

  • Technology: The device utilizes advanced ECLinPS™ technology, ensuring high-speed operation with minimal power consumption.
  • Translation: Capable of translating ECL/PECL logic levels to TTL logic levels, facilitating integration with TTL-based systems.
  • Speed: With a propagation delay of typically 2.5 ns, the MC100E151FNR2G is optimized for high-speed signal processing.
  • Power Supply: It operates with a single +5 V power supply, simplifying power management in mixed-voltage systems.
  • Temperature Range: Designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliability in challenging environments.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint for space-constrained applications.

Applications

The MC100E151FNR2G is ideal for various applications that demand high-speed data transfer and reliable performance, including:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Data acquisition systems
  • Automated test equipment (ATE)
  • Signal processing units

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100E151FNR2G is manufactured under stringent quality control standards, ensuring consistent performance and reliability for critical applications. Customers can trust ON Semiconductor's expertise and dedication to excellence when selecting the MC100E151FNR2G for their high-speed signal translation needs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess