EN
  • EN
  • DE

02037-593

Part No 02037-593
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 145924-02037-593
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02037-593 CAD Model

Description

ON Semiconductor's Product 02037-593 is a state-of-the-art electronic component designed for high performance and reliability in a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Efficiency: The 02037-593 is designed to maximize energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Durability: Built with robust materials, this product can withstand harsh environmental conditions, ensuring long-term reliability and performance.
  • Compact Design: Its compact footprint allows for integration into space-constrained designs, making it ideal for portable and miniaturized electronic systems.
  • Thermal Management: Excellent thermal properties ensure that the device operates within safe temperature ranges, even under high-load conditions.

Applications

The versatility of the 02037-593 makes it suitable for a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The 02037-593 boasts technical specifications that ensure optimal performance in demanding scenarios:

  • Operating Temperature Range: Specified by manufacturer
  • Package/Case: Provided in a user-friendly package for easy integration
  • Mounting Type: Options for surface mount or through-hole mounting
  • RoHS Compliant: Meets environmental standards for hazardous substance regulation

Quality and Support

ON Semiconductor is known for its high-quality products, and the 02037-593 is no exception. Customers can expect comprehensive technical support and a robust warranty for this product. The company's dedication to quality assurance means that each component is rigorously tested to ensure it meets stringent performance criteria before it reaches the market.

For detailed information on pricing, availability, and ordering, interested parties are encouraged to contact ON Semiconductor's sales team or authorized distributors.

You May Also Be Interested in

AMIS
Need more? Email Us
Vishay
Need more? Email Us
Coilcraft
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Intersil
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess