EN
  • EN
  • DE

OB3391CPA

Part No OB3391CPA
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833070-OB3391CPA
Ultra Librarian 3D Model Ultra Librarian OB3391CPA CAD Model

Description

The OB3391CPA is a high-performance, highly integrated constant current controller designed by On-Bright Electronics. It is specifically tailored for driving LED lighting applications with high power factor and high efficiency. It employs primary-side regulation (PSR) control, eliminating the need for secondary feedback circuits and simplifying the overall system design while reducing the bill of materials (BOM) cost.

Applications:

  • LED bulb lighting
  • LED tube lighting
  • LED street lighting
  • LED downlights
  • General lighting applications

Features:

  • Primary-Side Regulation (PSR) Control: Eliminates the need for optocouplers
  • High Power Factor: Achieves high power factor without external components
  • Constant Current (CC) Control: Provides accurate and stable LED current
  • Integrated Protection Features: Includes over-voltage, over-temperature, and short-circuit protection
  • Low Start-up Current: Minimizes inrush current during startup
  • Cycle-by-Cycle Current Limiting: Provides robust protection against overcurrent conditions
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages
  • Compact Package: Enables small form factor designs

Benefits:

  • Reduced BOM Cost: Eliminating optocouplers and external compensation components reduces the overall cost
  • Simplified Design: PSR control simplifies the design and layout of LED drivers
  • High Efficiency: Optimizes energy conversion for efficient LED lighting
  • Enhanced Reliability: Integrated protection features ensure robust operation and prevent damage
  • Improved Power Quality: High power factor minimizes harmonic distortion and improves power quality
  • Compact Solution: Enables small and lightweight LED lighting products

Additional Details:

The OB3391CPA is engineered to provide a cost-effective and high-performance solution for LED lighting applications. The Primary-Side Regulation (PSR) control scheme allows for accurate constant current regulation without the need for secondary-side feedback components, simplifying the design and reducing the overall system cost. It incorporates a suite of protection features, including over-voltage protection (OVP), over-temperature protection (OTP), and short-circuit protection (SCP), which enhance system reliability and prevent damage to the LED driver and the LEDs. The high power factor correction ensures that the LED lighting system operates efficiently and complies with international standards for harmonic distortion. The low start-up current minimizes inrush current during start-up, reducing stress on the components and improving overall system reliability. Cycle-by-cycle current limiting provides robust protection against overcurrent conditions, preventing damage to the power MOSFET and other components. The under-voltage lockout (UVLO) feature prevents operation at low input voltages, ensuring stable and reliable operation. The OB3391CPA is available in a compact package, enabling the design of small and lightweight LED lighting products.

This device is well-suited for a variety of LED lighting applications, including LED bulbs, tubes, and downlights. Its high level of integration and comprehensive protection features make it an ideal choice for designers looking for a cost-effective and reliable LED driver solution.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,545 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess