The OB2550MP is a highly integrated and cost-effective PWM power switch optimized for offline flyback converter applications. Manufactured by On-Bright, this integrated circuit (IC) incorporates a current mode PWM controller and a high voltage power MOSFET, minimizing external components and simplifying design while maintaining high performance and efficiency.
Applications
- Adapters for mobile devices (smartphones, tablets)
- Chargers for various electronic devices
- Standby power supplies
- LED lighting applications
Features
- Integrated high voltage power MOSFET
- Current mode PWM control
- Low startup current
- Cycle-by-cycle current limiting
- Over voltage protection (OVP)
- Over temperature protection (OTP)
- Short circuit protection (SCP)
- Frequency jittering for improved EMI performance
Benefits
- Reduced BOM (Bill of Materials) cost due to high integration
- Simplified power supply design
- Improved efficiency compared to discrete solutions
- Enhanced system reliability due to built-in protections
- Lower EMI emissions
The OB2550MP operates in discontinuous conduction mode (DCM), which further enhances efficiency and reduces switching losses. The internal slope compensation ensures stable operation across a wide input voltage range. The IC's comprehensive protection features, including over-voltage, over-temperature, and short-circuit protection, significantly improve the reliability and robustness of the power supply. The frequency jittering feature helps to spread the EMI energy, simplifying compliance with EMI regulations.
Technical Specifications:
- Operating Frequency: Typically around 65kHz
- Startup Current: Very low, typically in the microampere range
- Protection Features: OVP, OTP, SCP
- Operating Temperature Range: Typically -40°C to +85°C
- Package: Available in various compact packages suitable for space-constrained applications