EN
  • EN
  • DE

OB2510RMP

Part No OB2510RMP
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833038-OB2510RMP
Ultra Librarian 3D Model Ultra Librarian OB2510RMP CAD Model

Description

The OB2510RMP is a highly integrated power switch designed for efficient and reliable operation in low-power AC/DC adapter and charger applications. Manufactured by On-Bright, this component integrates a high-voltage power MOSFET and a sophisticated control circuit, optimized for both high efficiency and low standby power consumption. The 'R' in the part number likely signifies a specific revision or enhanced feature set within the OB2510MP family.

Applications

  • AC/DC Adapters for Mobile Phones and Tablets
  • Battery Chargers for Portable Devices
  • Auxiliary Power Supplies in Appliances
  • Standby Power Supplies for Consumer Electronics
  • LED Lighting Power Supplies

Features

  • Integrated High-Voltage Power MOSFET: Reduces external component count, simplifying the design and reducing the PCB footprint.
  • Valley Switching Operation: Improves efficiency and reduces EMI noise by switching at the valley of the MOSFET drain-source voltage.
  • Low Standby Power Consumption: Minimizes energy waste in standby mode, meeting stringent energy efficiency standards.
  • Frequency Jittering: Reduces EMI emissions, simplifying compliance with regulatory standards.
  • Cycle-by-Cycle Current Limiting: Provides robust protection against overcurrent conditions.
  • Over-Temperature Protection (OTP): Protects the device from thermal damage by shutting down the power supply when the junction temperature exceeds a predefined threshold.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions at the output.

Benefits

  • High Efficiency: Minimizes power losses through valley switching and optimized control, resulting in high efficiency and reduced operating costs.
  • Low Standby Power: Meets stringent energy efficiency regulations.
  • Simplified Design: The integrated MOSFET and comprehensive feature set reduce the external component count.
  • Enhanced Reliability: Robust protection features and stable operation ensure reliable performance.
  • Reduced EMI: Frequency jittering minimizes EMI emissions, simplifying compliance.
  • Compact Solution: The integrated design enables a smaller and more compact power supply design.

The OB2510RMP is typically available in a SOP-8 package. Its internal control circuitry is designed to optimize switching performance under various load conditions. The frequency jittering is a key feature in reducing electromagnetic interference, simplifying compliance with regulatory standards. Further research may be needed to determine the precise differences between the OB2510MP and the OB2510RMP versions, but the 'R' usually signifies a performance enhancement. Specific over-voltage protection or over-current protection thresholds may vary.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,890 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess