EN
  • EN
  • DE

OB2510MP-L

Part No OB2510MP-L
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833037-OB2510MP-L
Ultra Librarian 3D Model Ultra Librarian OB2510MP-L CAD Model

Description

The OB2510MP-L is a highly integrated power switch designed for low power AC/DC adapter and charger applications. This component from On-Bright integrates a high-voltage power MOSFET and a sophisticated control circuit to achieve high efficiency and low standby power consumption. The 'L' designation typically indicates a specific variation within the OB2510MP family, possibly related to voltage range, power output, or protection thresholds.

Applications

  • Low power AC/DC adapters (e.g., cell phone chargers)
  • Battery chargers for portable devices
  • Auxiliary power supplies
  • Standby power for consumer electronics
  • Smart home devices

Features

  • Integrated High-Voltage MOSFET: Reduces external component count and simplifies PCB layout, leading to a more compact and cost-effective solution.
  • Valley Switching Operation: Improves efficiency and reduces EMI noise by switching at the valley of the MOSFET drain-source voltage waveform.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards, minimizing wasted energy when the device is in standby mode.
  • Frequency Jittering: Reduces EMI emissions, simplifying compliance with regulatory standards.
  • Cycle-by-Cycle Current Limiting: Provides robust protection against overcurrent conditions, safeguarding the power supply and the load.
  • Over-Temperature Protection (OTP): Protects the device from thermal runaway by shutting down the power supply when the junction temperature exceeds a predefined threshold.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions at the output.

Benefits

  • High Efficiency: The valley switching operation and optimized control circuit minimize power losses, resulting in high efficiency and reduced operating costs.
  • Low Standby Power: Meets stringent energy efficiency requirements, reducing energy waste when the device is in standby mode.
  • Simplified Design: The integrated MOSFET and comprehensive feature set reduce the external component count, simplifying the design process and lowering the bill of materials cost.
  • Enhanced Reliability: The robust protection features and stable operation ensure reliable performance and a long lifespan.
  • Reduced EMI: The frequency jittering function minimizes EMI emissions, simplifying compliance testing.
  • Compact Solution: The integrated design enables a smaller and more compact power supply solution.

The OB2510MP-L typically comes in a compact SOP-8 package, suitable for space-constrained applications. The internal control circuitry is optimized to minimize switching losses and improve overall efficiency, particularly at light loads. Further research would be required to define the precise differences between the OB2510MP and the OB2510MP-L variants, however, differences are usually in allowable voltage ranges, precise over-voltage/over-current threshold values and other slight performance changes.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess