EN
  • EN
  • DE

G6B-2014P-US-5VDC

Part No G6B-2014P-US-5VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823829-G6B-2014P-US-5VDC
Ultra Librarian 3D Model Ultra Librarian G6B-2014P-US-5VDC CAD Model

Description

The Omron G6B-2014P-US-5VDC is a compact, low-signal relay featuring two independent poles designed for applications requiring reliable switching of multiple signals. Known for its high sensitivity, low power consumption, and small footprint, it is well-suited for telecommunications, measurement equipment, and office automation. It is specifically designed for through-hole mounting on printed circuit boards.

Applications:

  • Telecommunications equipment: Commonly used in telephone exchanges, routers, and modems for switching multiple signal lines.
  • Measurement equipment: Integrated into multimeters, oscilloscopes, and other test equipment for dual signal routing.
  • Office automation equipment: Employed in printers, copiers, and fax machines for controlling various functions involving multiple signals.
  • Security systems: Found in alarm systems, access control systems, and surveillance equipment where multiple signals need to be switched.
  • Industrial control systems: Utilized in PLCs and other control systems for low-signal switching applications requiring multiple poles.

Features:

  • High sensitivity: Requires minimal coil power for efficient operation.
  • Compact size: The small footprint facilitates high-density mounting on PCBs.
  • Low power consumption: Reduces energy consumption and minimizes heat generation.
  • Dual-pole configuration: Allows for simultaneous switching of two independent signals.
  • High dielectric strength: Provides excellent electrical isolation between the coil and contacts.
  • Through-hole mounting: Designed for straightforward PCB assembly.
  • Sealed construction: Protects internal components from dust and moisture, ensuring reliability.
  • RoHS compliant: Complies with RoHS regulations, aligning with environmental standards.

Benefits:

  • Reliable signal switching: Ensures consistent and dependable switching performance for multiple signals.
  • Space-saving design: The compact size allows for efficient use of limited PCB space.
  • Energy efficient: Low power consumption contributes to reduced energy costs.
  • Easy integration: Through-hole mounting simplifies the assembly process, reducing manufacturing time.
  • Environmental protection: Sealed construction protects the relay from environmental factors, enhancing its lifespan.

Additional Details:

The G6B-2014P-US-5VDC relay is designed for low-level signal switching applications where maintaining signal integrity is essential. It features gold-plated contacts to minimize contact resistance, ensuring reliable switching of low-level signals. The 5VDC coil voltage makes it compatible with many standard control circuits. Its small size and low profile are ideal for high-density PCB layouts. This relay is particularly beneficial in applications requiring isolation between control circuits and signal paths across multiple channels. The dual-pole configuration allows for more complex switching schemes compared to single-pole relays.

Specifications (Typical):

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 0.3A at 125VAC, 1A at 30VDC
  • Coil Voltage: 5VDC
  • Mounting Type: Through Hole
  • Termination Style: Solder Pin
  • Operating Temperature: -40°C to +70°C

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess