Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Automation and Safety
Series XS2
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 8
Shell Size - Insert M12-8
Mounting Panel Mount, Bulkhead - Rear Side Nut
Termination Solder Cup
Fastening Type Threaded
Orientation Keyed
Ingress Protection IP67 - Dust Tight, Waterproof
Shell Material, Finish Copper Alloy, Nickel Plated
Contact Finish Gold
Voltage Rating DC 250VAC, 125VDC
Current Rating 4A
Contact Finish Thickness 16μin (0.40μm)
Operating Temperature Range -20°C ~ 65°C
Win Source Part Number 772377-XS2PD8212
Popularity Medium
Supply and Demand Status Limited
Family Name XS2P
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian XS2PD8212 CAD Model

Description

The Omron XS2PD8212 is a high-quality 8-position female socket receptacle connector with solder cup termination.

  • Series: XS2
  • Packaging: Bulk
  • Mounting: Panel
  • Termination: Solder Cup
  • Bulkhead: Rear Side Nut
  • IP Rating: IP67
  • Material: Nickel-plated Copper Alloy
  • Shell Size: M12-8
  • Current Rating: 4A
  • Voltage Rating: 250VAC/125VDC
  • Contact Finish: Gold
  • Contact Finish Thickness: 16μin (0.40μm)
  • Applications: Industrial Automation, Robotics, Machine Tools

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 9POS GOLD
Need more? Email Us
ECAD model for HS2P9F26
Amphenol
CONN PLUG FMALE XLR 3P SOLDER / 3 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for AC3F
TE Connectivity
Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port
Need more? Email Us
ECAD model for EN2997SE62219F6
TE Connectivity
Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port
Need more? Email Us
ECAD model for ZPF000000000013208
ITT Cannon, LLC
CONN PLUG 7POS INLINE W/SKTS
Need more? Email Us
ECAD model for CA06COME14SA7S01
Amphenol Industrial Operations
CONN PLUG 5POS INLINE PIN
Need more? Email Us
ECAD model for 10-107614-5P
Amphenol Industrial Operations
CONN PLUG 24POS STRAIGHT W/SCKT
Need more? Email Us
ECAD model for GTC06AF-24-28S
Amphenol Industrial Operations
CONN PLUG 26POS W/SOCKET CRIMP
Need more? Email Us
ECAD model for MS3126F-16-26S
ITT Cannon, LLC
CONN RCPT 27 POS BOX MNT W/PINS
Need more? Email Us
ECAD model for CA3102E36A46P-B-A176

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention