EN
  • EN
  • DE

XR2A-0801-N

Part No XR2A-0801-N
Manufacturer Omron
Catalog Electronic Wholesale
Description IC Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1282275-XR2A-0801-N
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2A-0801-N CAD Model

Description

The Omron XR2A-0801-N is a robust and reliable 8-pin IDC (Insulation Displacement Connector) connector designed for efficient and secure wire-to-board connections. This connector is part of Omron's XR2A series, known for its high-quality construction and dependable performance in various industrial applications. The XR2A-0801-N facilitates quick and easy assembly, reducing installation time and costs.

Applications:

  • Industrial control systems
  • Robotics
  • Automation equipment
  • Instrumentation
  • Power supplies
  • Data acquisition systems
  • Telecommunications equipment

Features:

  • 8 pins for multiple signal or power connections
  • IDC termination for fast and easy wire assembly
  • Durable construction for reliable performance in harsh environments
  • Polarization features to prevent incorrect mating
  • Compact design for efficient use of space
  • High-temperature resistance
  • UL and CSA certified

Benefits:

  • Reduces assembly time and costs due to IDC termination
  • Ensures reliable connections, minimizing downtime
  • Provides secure and stable connections in demanding environments
  • Simplifies wiring and reduces the risk of errors
  • Offers a compact solution for high-density applications
  • Enhances safety and compliance with industry standards

Additional Details:

The XR2A-0801-N connector is typically used with 26-28 AWG solid or stranded wire. It has a current rating of 1A and a voltage rating of 125V AC/DC. The connector body is made from a flame-retardant material, ensuring safety and durability. The IDC contacts are made from phosphor bronze with tin plating, providing excellent conductivity and corrosion resistance. This connector is designed to withstand a wide range of operating temperatures, making it suitable for use in various environments. It mates with the XR2B series of headers. Its robust design and high-quality materials ensure a long service life and consistent performance.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess