EN
  • EN
  • DE

XF2M-1415-1A-R100

Part No XF2M-1415-1A-R100
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC 14POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 14 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Omron
Series XF2M
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name XF2M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number XF2M-1415-1A-R100 BY OMZ, XF2M-1415-1A-R100 BYOMZ, XF2M14151AR100, XF2M14151AR100BYOMZ
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939806-XF2M-1415-1A-R100
Ultra Librarian 3D Model Ultra Librarian XF2M-1415-1A-R100 CAD Model

Description

This FPC connector is part of the XF2M series and is manufactured by Omron.

  • Part Number: 939806-XF2M-1415-1A-R100
  • Mounting: Surface Mount, Right-Angle
  • Package: Reel - TR
  • Connector Contacts: 14 position FPC connector contacts
  • Surface Mount: Top and bottom 0.020 inches (0.50mm)
  • Operating Temperature: -30°C and 85°C
  • ECCN: EAR99 compliant
  • Popularity: High
  • Production Lead Time: 8 weeks
  • HTSUS code: 8536.69.4051

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONNECTOR FPC 0.5MM / Position Connector
Need more? Email Us
Amphenol
CONN FFC BOTTOM 4POS 1.00MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5266
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
0.5MM PITCH -14 POS - VERTICAL - / 14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 0.5MM / 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN FPC BOTTOM 96POS 0.50MM R/A / 96 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess