EN
  • EN
  • DE

WLCA12-Q

Part No WLCA12-Q
Manufacturer Omron
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 402423-WLCA12-Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WLCA12-Q CAD Model

Description

The Omron WLCA12-Q is a robust limit switch designed for industrial automation and safety applications. This limit switch is part of Omron's broader range of sensing and control products, known for their reliability and performance in demanding environments. The WLCA12-Q is characterized by its durable construction and versatile mounting options, making it suitable for a variety of machine and equipment setups.

Applications:

  • Conveyor Systems: Used to detect the position of items on a conveyor belt.
  • Machine Tools: Ensures proper positioning and safety interlocks.
  • Robotics: Provides feedback on arm or joint positions.
  • Elevators: Safety interlocks and position detection.
  • Packaging Machinery: Detects the presence and position of packaging materials.

Features:

  • Die-Cast Housing: Provides robust protection against physical damage and environmental factors.
  • Multiple Mounting Options: Offers flexibility in installation.
  • Adjustable Roller Lever: Allows for precise actuation.
  • High Repeatability: Ensures consistent and reliable performance.
  • Wide Operating Temperature Range: Suitable for various industrial environments.

Benefits:

  • Increased Safety: Provides critical feedback for safety interlocks.
  • Improved Efficiency: Accurate positioning leads to smoother operation.
  • Reduced Downtime: Reliable performance minimizes maintenance.
  • Enhanced Productivity: Precise control contributes to higher output.
  • Long Service Life: Durable construction ensures longevity.

The Omron WLCA12-Q limit switch is designed to meet the rigorous demands of industrial environments. Its robust construction and precise operation make it an essential component in automated systems. The die-cast housing provides excellent protection against physical impacts and environmental conditions, ensuring reliable performance over an extended period. The adjustable roller lever allows for fine-tuning of the actuation point, making it adaptable to various applications. The switch's high repeatability ensures consistent and accurate signaling, contributing to the overall efficiency and safety of the equipment it serves. The wide operating temperature range further enhances its versatility, allowing it to function effectively in diverse industrial settings.

This limit switch is particularly valuable in applications where safety is paramount. By providing reliable feedback on the position of machine components, it helps prevent accidents and ensures that equipment operates within safe parameters. Its use in conveyor systems, machine tools, and robotics highlights its adaptability and importance in modern automated manufacturing processes. Omron's commitment to quality and innovation is evident in the WLCA12-Q, making it a trusted choice for engineers and technicians seeking dependable limit switch solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess