EN
  • EN
  • DE
  • IT

MC10159L

Part No MC10159L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT ECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634313-MC10159L
Ultra Librarian 3D Model Ultra Librarian MC10159L CAD Model

Description

The MC10159L from ON Semiconductor is a versatile and high-performance Triple Line Receiver designed to cater to the demanding requirements of communication and data processing systems. This advanced integrated circuit is part of ON Semiconductor's extensive line of semiconductor products, renowned for their reliability and cutting-edge technology.

Key Features

  • Triple Line Receiver: The MC10159L features three independent line receivers in one package, making it an efficient solution for systems that require multiple receiving channels.
  • High-Speed Operation: Engineered for speed, this component is capable of handling fast signal transitions, making it suitable for high-speed data acquisition and processing applications.
  • MECL 10K Series: As part of the MECL 10K series, the MC10159L is designed to meet the stringent specifications of the ECL 10K logic family, ensuring compatibility with ECL 10K logic levels and providing a reliable logic interface.
  • Power Supply: The device operates on a standard -5.2V power supply, aligning with typical ECL operating voltages and ensuring easy integration into existing systems.
  • Differential Inputs: Equipped with differential inputs, the MC10159L offers improved noise immunity, which is critical in environments with high electrical interference.

Applications

The MC10159L is ideal for a wide range of applications that require high-speed signal reception and processing, including:

  • Data communication systems
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Instrumentation
  • Computer systems

Product Specifications

The MC10159L is packaged in a 16-pin ceramic DIP (Dual In-line Package), ensuring robustness and ease of handling during the manufacturing process. ON Semiconductor's commitment to quality ensures that each component is meticulously tested to comply with industry standards for performance and reliability.

Conclusion

In summary, the ON Semiconductor MC10159L Triple Line Receiver stands out as a high-performance component designed for systems that demand fast, reliable signal reception. Its integration of three receivers, high-speed capabilities, and compatibility with MECL 10K logic levels make it a compelling choice for engineers looking to enhance their communication and data processing systems.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1681 $65.0430
75+ $1.7787 $133.4025
115+ $1.7231 $198.1565
160+ $1.6675 $266.8000
205+ $1.6131 $330.6855
270+ $1.4463 $390.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess