EN
  • EN
  • DE

WL-2A106 (WLCA12-20 LEVER)

Part No WL-2A106 (WLCA12-20 LEVER)
Manufacturer Omron
Catalog Computer Equipment Accessories
Description LEVER ROLLER FOR WL LIMIT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Lever
For Use With/Related Products WL Series;5;9;7;10;8;3;4;2;1;1067;602001;1528;1920;5633;679;335;602004;3500;2170;2071;118;2267;708;108;432;1864;75;1644;2449;602346;966;32;602021;1722;350;2861;141;1948;2041;5730;451;600847;3845;600439;136;1195;1436;480;1885;78;36;3746;5055;18;5346;600051;882;602345;473;23;600461;563;360;273;236;39;1110;149;277;1715;3264;2223;4008;486;1882;3473;1568;192;2299;137;600350;450;17;1508;5452;28;2946;601597;281;602224;732;85;818;0;22233;22234;22235;21923;94028;81443;13688;13689;94027;94029;89480;89488;1911;3847;13874;31023;49214;10958;13875;15136;6731;6291;4654;8830;58179;58178;7461;405;81388;128696;16347;39115;6732;1369;129829;23797;14280;31588;16383;4293;122188;6574;2311;36728;16314;94241;106960;94242;126682;126683;93419;16315;7459;6292;28688;2797;17489;14358;921;10982;13383;28689;68421;34204;14793;2160;400;16414;14797;6826;44177;130233;6293;5862;5755;6824;14383;13127;6294;8062;1011;42215;42081;42204;13976;76078;13977;8079;13981;20233;13980;18667;4657;709;101473;101404;6360;36864;1012;1013;30491;36862;1462;16431;13664;53162;14493;8774;13846;14492;48904;13847;53337;50553;107165;31600;31603;65320;14504;14505;14506;14508;34387;44612;53551;63102;16316;55762;16318;16319;16320;16323;55761;119252;2344;13256;122778;15367;120798;120799;32868;67697;69149;113701;69146;69147;69148;4872;30468;12881;16134;73731;70149;70150;14513;53;16171;13778;39259;1537;111572;91837;15869;122083;1433;55765;7108;8773;104635;15860;59396;55519;15071;1735;2021;15150;110962;16054;16063;16072;16069;15151;16076;15152;93297;93296;93298;16077;37683;16078;16058;110963;34633;53151;37686;16080;54787;86619;15154;110961;110964;1245;1301;5910;16329;16331;16330;13990;58;62903;15159;34408;73638;22025;1051;120753;11291;1571;53749;62928;53241;53239;53748;1089;60921;119747;15989;794;1233;5649;13259;14551;13998;44686;44722;113703;24195;1049;33110;104124;104344;104254;110092;104253;104427;104125;104126;104128;104323;104255;104129;104326;104482;104130;104327;104361;104325;104324;47;14556;54197;120388;29;113977;16095;5866;257;60927;60933;60929;60937;60938;61919;60953;60923;60954;122085;122084;14363;1046;14566;8621;4842;52285;6271;1292;51834;75207;112588;5383;15160;121213;37;120225;120781;5895;13844;3215;34412;1033;105947;76541;2003;69010;21667;1902;15891;487;60084;14162;13661;14160;13427;44736;56;59680;56390;131116;42202;20270;8625;124679;15084;113702;51733;63732;14189;14594;15847;20098;107284;11073;10322;30503;58768;105116;5873;38415;112589;109984;54;19057;15172;5876;123397;35470;3250;3845;16332;13340;52439;100606;58717;74925;29730;14165;14167;14166;70520;70521;70522;21558;21559;16161;884;14746;14744;14281;15183;13343;1322;1309;1082;106959;125558;43768;43771;16337;112590;76728;112591;103041;106851;93418;1293;13854;113700;15853;65665;5156;12843;12842;6542;16335;111622;104145;110073;102531;102532;102533;108300;3933;76903;104074;93101;13662;1444;53783;59686;124538;55767;52953;16313;10502;104328;110102;110422;110451;106048;122086;10602;53755;75211;53753;53750;93102;1236;5041;69151;65946;52646;63066;8775;8776;48856;49858;51810;20097;106879;59541;15875;1288;16115;43572;48430;59697;1287;63095;3774;48540;101480;109862;102180;102181;129639;102182;16117;102183;102184;109982;109863;59688;59689;62637;63112;101405;109865;2210;8777;19486;13853;94251;31;101406;101407;101408;101409;101410;101411;101412;101413;101414;101415;101416;101417;102185;101418;101419;101420;3743;62;61;3;2;243;804;1;17;6;0;2;4;7;1;1;307519;718896;307982;307984;508633;509970;307993;307996;309175;309231;310197;312734;312741;800375;314075;314177;317064;317066;318220;318232;794839;319508;319523;320334;322196;505678;322763;322878;322881;323840;323890;323892;324521;325005;325015;325155;325358;326410;329188;329215;329228;329320;330651;330736;331018;331268;332157;332211;332221;704596;332964;333006;333237;819561;333248;333515;705287;333534;334032;334237;334288;338462;338671;339060;498524;467356;806620;340600;718897;640327;341980;342064;345056;664156;3
Ultra Librarian 3D Model Ultra Librarian WL-2A106 (WLCA12-20 LEVER) CAD Model

Description

NULL

You May Also Be Interested in

Omron
A22N LOCK RING
Need more? Email Us
Omron
LAMP LED 24VDC 16 SERIES RED
Need more? Email Us
Omron
A22N LOCK RING
Need more? Email Us
Omron
KEY REPL FOR A16 SERIES 2PCS
Need more? Email Us
Omron
LAMP LED 24VDC 16 SERIES GREEN
Need more? Email Us
Omron
A22N SWITCH GUARD
Need more? Email Us
Omron
SWITCH GUARD SQUARE AND ROUND
Need more? Email Us
Omron
LAMP NEON 220VAC 16 SERIES GREEN
Need more? Email Us
Omron
SWTCH BLOCK SPDT PCB TERMINAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess