EN
  • EN
  • DE

UM10-4254-FD2

Part No UM10-4254-FD2
Manufacturer Omron
Catalog Machine Safety - Mats
Description UM4254 MAT 10M QD CABLE, FD2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Width 42.00" (1066.8mm)
Length 54.00" (1371.6mm)
Operating Force 66.00lbs (30.00kg)
Color Black
Material Polyvinyl Chloride (PVC)
Cable Length 32.81' (10.00m)
Operating Temperature -35°C ~ 150°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, CSA, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian UM10-4254-FD2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
UM10-4224 SAFETY MAT 10M CABLE
Need more? Email Us
Omron
SAFETY MAT 24X60 M8 BLK 100M
Need more? Email Us
Omron
SPECIAL SINGLE PART UMQ-3672-D
Need more? Email Us
Omron
SAFETY MAT 24X18 M8 BLK 100M
Need more? Email Us
Omron
BLK 0500MMX1500MM ONE 4-PIN M8
Need more? Email Us
Omron
BLK 1000MMX0750MM ONE 4-PIN M8
Need more? Email Us
Omron
UNIVERSAL MAT UMQ-2412-A
Need more? Email Us
Omron
SAFETY MAT 600X250MM
Need more? Email Us
Omron
BLK 0400MMX0400MM ONE 4-PIN M8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess