EN
  • EN
  • DE

UM10-4224

Part No UM10-4224
Manufacturer Omron
Catalog Machine Safety - Mats
Description UM10-4224 SAFETY MAT 10M CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Width 42.00" (1066.8mm)
Length 24.00" (609.6mm)
Operating Force 66.00lbs (30.00kg)
Color Black
Material Polyvinyl Chloride (PVC)
Cable Length 32.81' (10.00m)
Operating Temperature -35°C ~ 150°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, CSA, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian UM10-4224 CAD Model

Description

NULL

You May Also Be Interested in

Omron
UMY3630 UNIV MAT 5M CABLE NS1
Need more? Email Us
Omron
UM10-1212 SAFETY MAT 10M CABLE
Need more? Email Us
Omron
BLK 1000MMX0750MM ONE 4-PIN M8
Need more? Email Us
Omron
YEL 1000MMX1000MM TWO 3-PIN M8
Need more? Email Us
Omron
SAFETY MAT 900X900MM
Need more? Email Us
Omron
SAFETY MAT 1000X1500MM
Need more? Email Us
Omron
CUSTOM SINGLE PART ALUM RAMP
Need more? Email Us
Omron
UMQ SFTY MAT 48\
Need more? Email Us
Omron
SAFETY MAT 24X60 M8 BLK 100M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess