EN
  • EN
  • DE

SHLN2300D

Part No SHLN2300D
Manufacturer Omron
Catalog OEM Parts ( S )
Description Omron Industriële schakelaars SHL-Q2155 - SHLN2300D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Plastic
Win Source Part Number 1070436-SHLN2300D
Categories OEM Parts( S )
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHLN2300D CAD Model

Description

The SHLN2300D is a solid-state relay (SSR) manufactured by Omron. Solid-state relays are semiconductor devices that function as electronic switches, providing electrical isolation between the control circuit and the load circuit. The SHLN2300D is designed for switching AC loads and offers advantages such as long lifespan, fast switching speeds, and silent operation compared to electromechanical relays.

Applications:

  • Industrial Automation: Controlling motors, heaters, and other industrial equipment.
  • HVAC Systems: Switching heating elements, fans, and compressors.
  • Lighting Control: Controlling lighting systems in commercial and residential buildings.
  • Medical Equipment: Switching power to various components in medical devices.
  • Security Systems: Controlling door locks, alarms, and other security devices.

Features:

  • Zero-Cross Switching: Reduces inrush current and electrical noise.
  • High Isolation Voltage: Provides electrical isolation between the control and load circuits.
  • Long Lifespan: Solid-state design ensures high reliability and durability.
  • Fast Switching Speed: Enables rapid switching of AC loads.
  • Silent Operation: Eliminates audible noise associated with electromechanical relays.

Benefits:

  • Reduced Electrical Noise: Zero-cross switching minimizes EMI and RFI.
  • Improved System Reliability: Solid-state design enhances overall system reliability.
  • Extended Equipment Lifespan: Reduces stress on connected equipment due to inrush current.
  • Increased Switching Speed: Enables faster response times in control systems.
  • Eliminated Audible Noise: Creates a quieter operating environment.

Additional Details: The SHLN2300D typically requires a DC control voltage, often ranging from 4V to 32V, to activate the relay. The output voltage rating is usually specified for AC voltages, commonly 100V to 240V. The zero-cross switching feature ensures that the AC load is switched at or near the zero-crossing point of the AC waveform, minimizing voltage transients and electromagnetic interference. It's crucial to adhere to the maximum load current specifications to avoid overheating or damaging the SSR. Internal thermal resistance and ambient temperature must also be considered for proper heat dissipation. Consult the Omron datasheet for detailed electrical characteristics, thermal derating curves, and safety information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess